Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Rj45 Connector, Jack, 8P8C, 1Port | Newark Electronics |
Modular chassis socket, 8p8c (RJ45), angular, locking and flange, for PCB | Lumberg P 133 | RS Americas |
Where can I find additional details, specifications and documents for a P1-33?
Additional datasheets, footprints and schematics for P1-33 are listed on our Part Details page. You can also find images and similar parts to P1-33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1-33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1-33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1-33 fall under?
The P1-33 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to P1-33 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1-33 you can contact the distributor directly for product support, shipping queries etc.
Is the P1-33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P1-33 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for P1-33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1-33 often in real-time on the comparison pages.
What if I can't find stock of P1-33?
You can fill out our help required form which you can use to request a quote for P1-33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.