Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 77V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 100A |
P0640S_L Series 150 mA 58 V SIDACtor« Protection Device - DO-214AA | Future Electronics |
Sidactor, 58V, Do-214Aa, Full Reel | Newark Electronics |
2.2A 58-77V SIDAC DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P0640SCMCLRP?
Additional datasheets, footprints and schematics for P0640SCMCLRP are listed on our Part Details page. You can also find images and similar parts to P0640SCMCLRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0640SCMCLRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0640SCMCLRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0640SCMCLRP fall under?
The P0640SCMCLRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P0640SCMCLRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0640SCMCLRP you can contact the distributor directly for product support, shipping queries etc.
Is the P0640SCMCLRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0640SCMCLRP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for P0640SCMCLRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0640SCMCLRP often in real-time on the comparison pages.
What if I can't find stock of P0640SCMCLRP?
You can fill out our help required form which you can use to request a quote for P0640SCMCLRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.