Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 77V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 45A |
Peak Off-State Voltage Vdrm | 58V |
Product Range | - |
Current Itsm | 20A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Junction to Case Thermal Resistance A | 90°C/W |
Peak Pulse Current IPP @ 10/1000µs | 45A |
Peak Pulse Current IPP @ 8/20µs | 150A |
Peak Repetitive Off-State Voltage Vdrm | 58V |
Termination Type | Surface Mount Device |
Thyristor Case | DO-214AA |
THYRISTOR, TVS, BI, 58V | Farnell |
Sidactor, 58V, Do-214Aa | Newark Electronics |
P0640S Series 50 Vdrm 2.2 A Surface Mount Sidac Protection Thyristor - SMB | Future Electronics |
2.2A 58-77V SIDAC DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P0640SALRP?
Additional datasheets, footprints and schematics for P0640SALRP are listed on our Part Details page. You can also find images and similar parts to P0640SALRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0640SALRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0640SALRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0640SALRP fall under?
The P0640SALRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P0640SALRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0640SALRP you can contact the distributor directly for product support, shipping queries etc.
Is the P0640SALRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0640SALRP have stock available?
Authorised distributors including CoreStaff, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for P0640SALRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0640SALRP often in real-time on the comparison pages.
What if I can't find stock of P0640SALRP?
You can fill out our help required form which you can use to request a quote for P0640SALRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.