Status: | Unknown |
---|---|
Series: | Prolab Series |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 8mm x 25mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | Prolab Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Labels |
Body Material | PET (Polyester) |
Cable Diameter Max | 5mm |
Cable Diameter Min | 4mm |
Colour | White |
For Use With | Laser Printer |
Label Size | 25mm x 8mm |
Material | Polyester |
No. of Labels | 80 |
Pack Quantity | 10 |
Label, White, 25X8Mm, 80/Sheet, Pk10 | Newark Electronics |
LABEL, WHITE, 25X8MM, 80/SHEET, PK10 | element14 |
Where can I find additional details, specifications and documents for a P05/2508LW?
Additional datasheets, footprints and schematics for P05/2508LW are listed on our Part Details page. You can also find images and similar parts to P05/2508LW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P05/2508LW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P05/2508LW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P05/2508LW fall under?
The P05/2508LW is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to P05/2508LW when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P05/2508LW you can contact the distributor directly for product support, shipping queries etc.
Is the P05/2508LW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P05/2508LW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P05/2508LW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P05/2508LW often in real-time on the comparison pages.
What if I can't find stock of P05/2508LW?
You can fill out our help required form which you can use to request a quote for P05/2508LW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.