Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
940
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
82,500
in stock
|
Buy Now | |
CoreStaff
from US$0.76
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
648
in stock
|
Buy Now | |
element14
from US$0.65
|
648
in stock
|
Buy Now | |
Farnell
from US$0.65
|
648
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 40V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 100A |
Peak Off-State Voltage Vdrm | 25V |
Product Range | - |
Breakdown Voltage Vbr | 40V |
Current Itsm | 30A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Junction to Case Thermal Resistance A | 90°C/W |
Off State Voltage | 25V |
Peak Pulse Current IPP @ 10/1000µs | 100A |
Peak Pulse Current IPP @ 8/20µs | 400A |
Peak Repetitive Off-State Voltage Vdrm | 25V |
Termination Type | Surface Mount Device |
Thyristor Case | DO-214AA |
P0300SCMC Series 25 Vdrm 2.2 A Surface Mount Sidac Protection Thyristor - SMB | Future Electronics |
SIDACtor Protection Thyristors 25V DO214 | RS |
Thyristor, Tvs, Bi, 25V | Newark Electronics |
THYRISTOR, TVS, BI, 25V | element14 |
P0300SCMCLRP, SIDAC, 25V 0.005mA, 2-Pin DO-214AA | Littelfuse P0300SCMCLRP | RS Americas |
2.2A 25-40V SIDAC DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P0300SCMCLRP?
Additional datasheets, footprints and schematics for P0300SCMCLRP are listed on our Part Details page. You can also find images and similar parts to P0300SCMCLRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0300SCMCLRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0300SCMCLRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0300SCMCLRP fall under?
The P0300SCMCLRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P0300SCMCLRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0300SCMCLRP you can contact the distributor directly for product support, shipping queries etc.
Is the P0300SCMCLRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0300SCMCLRP have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for P0300SCMCLRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0300SCMCLRP often in real-time on the comparison pages.
What if I can't find stock of P0300SCMCLRP?
You can fill out our help required form which you can use to request a quote for P0300SCMCLRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.