P019-008 Cable Assemblies by Tripp Lite

POWER CORD NEMA 5-15P/IEC C15 8FT 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.56

Distributor Stock
Logo for Farnell
Farnell
from US$22.81
172
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.70
172
in stock
Buy Now
Logo for element14
element14
from US$19.56
172
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.72
4
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A NEMA 5-15P
Connector Type B IEC 60320 C15
Cable Length - Metric 2.4m
Current Rating 15A
Voltage Rating 125VAC
Jacket Color Black
Product Range -

Alternative Descriptions

Power Cord, Nema 5-15P/Iec C15, 8Ft, 15A | Newark Electronics
POWER CORD, NEMA 5-15P/IEC C15, 8FT, 15A | element14
Tripp Lite 8ft Heavy Duty Power Cord 14AWG 15A 100V - 250V 5-15P TO C15 8 | Tripp Lite P019-008 | RS Americas
8FT HEAVY DUTY POWER CORD 16A 14AWG 5-15P TO C15 8' | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P019-008?

Additional datasheets, footprints and schematics for P019-008 are listed on our Part Details page. You can also find images and similar parts to P019-008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P019-008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P019-008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P019-008 fall under?

The P019-008 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to P019-008 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P019-008 you can contact the distributor directly for product support, shipping queries etc.

Is the P019-008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P019-008 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for P019-008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P019-008 often in real-time on the comparison pages.

What if I can't find stock of P019-008?

You can fill out our help required form which you can use to request a quote for P019-008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay