Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 6116N Mod Mains Charger Data Export S/W & USB Cord Cables Probe Tips Clips/Leads Straps Probe |
---|---|
Voltage Measure DC Max | 550V |
Voltage Measure AC Max | 550V |
Insulation Resistance Min | 10kohm |
Insulation Resistance Max | 2000Mohm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a P01145455?
Additional datasheets, footprints and schematics for P01145455 are listed on our Part Details page. You can also find images and similar parts to P01145455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P01145455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P01145455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P01145455 fall under?
The P01145455 is listed under CHAUVIN ARNOUX Parts.
Can I view similar or alternative parts?
You can view similar parts to P01145455 when available in the CHAUVIN ARNOUX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P01145455 you can contact the distributor directly for product support, shipping queries etc.
Is the P01145455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P01145455 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for P01145455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P01145455 often in real-time on the comparison pages.
What if I can't find stock of P01145455?
You can fill out our help required form which you can use to request a quote for P01145455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.