Status: | Unknown |
---|---|
Series: | E3N |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 150A |
Current Range Min | 50mA |
For Use With | Chauvin Arnoux Oscilloscopes |
Product Range | E3N |
Accessory Type | Current Clamp |
Bandwidth | 100kHz |
Cable Diameter Max | 11.8mm |
Current Probe Range | 50 mA to 150 A |
Safety Category | 600V CATIII-2 IEC1010-1 |
CURRENT CLAMP, E3N | element14 |
Current Clamp, E3N | Newark Electronics |
Where can I find additional details, specifications and documents for a P01120043A?
Additional datasheets, footprints and schematics for P01120043A are listed on our Part Details page. You can also find images and similar parts to P01120043A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P01120043A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P01120043A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P01120043A fall under?
The P01120043A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P01120043A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P01120043A you can contact the distributor directly for product support, shipping queries etc.
Is the P01120043A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P01120043A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for P01120043A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P01120043A often in real-time on the comparison pages.
What if I can't find stock of P01120043A?
You can fill out our help required form which you can use to request a quote for P01120043A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.