Status: | Active |
---|---|
Series: | P0111MN |
RoHS: | Compliant |
Prices starting from US$0.09
IT(RMS) 0.8 A |
125 °C max Tj |
Low 0.004 to 0.025 mA gate current |
600 V VDRM/VRRM |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS12330 Sensitive 0.8 A SCR thyristor |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
P0111MN Series 600 Vdrm 0.8 A Sensitive Silicon Controlled Rectifier - SOT-223 | Future Electronics |
Thyristor SCR 600V 8A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Thyristor, 0.8A 600V SOT-223 | element14 |
THYRISTOR, 0.8A, 600V, SOT-223 | Farnell |
Thyristor |Stmicroelectronics P0111MN 5AA4 | Newark Electronics |
Where can I find additional details, specifications and documents for a P0111MN 5AA4?
Additional datasheets, footprints and schematics for P0111MN 5AA4 are listed on our Part Details page. You can also find images and similar parts to P0111MN 5AA4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0111MN 5AA4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0111MN 5AA4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0111MN 5AA4 fall under?
The P0111MN 5AA4 is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to P0111MN 5AA4 when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0111MN 5AA4 you can contact the distributor directly for product support, shipping queries etc.
Is the P0111MN 5AA4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for P0111MN 5AA4 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, element14 and Farnell have stock available or on a lead time for P0111MN 5AA4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0111MN 5AA4 often in real-time on the comparison pages.
What if I can't find stock of P0111MN 5AA4?
You can fill out our help required form which you can use to request a quote for P0111MN 5AA4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.