P01105105Z Test Leads & Test Probes by Chauvin Arnoux

CLAMP MINI 05 1A/1V-1MV 10A-100A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
2 units
Buy Now
Logo for Newark Electronics Newark Electronics
2 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Meter Side Connector 4mm Right Angle Banana Plug Shrouded
Probe Side Connector Current Clamp
Current Range Max 100A
Current Range Min 5mA
For Use With Chauvin Arnoux Multimeters
Product Range -
Accuracy % 3%
Current Probe Range 5 mA to 100 A
Current Range AC 5mA to 100A
Test Probe Functions Current
Test Probe Type Clamp

Alternative Descriptions

CLAMP, MINI 05 1A/1V-1MV 10A-100A | element14

More Parts in Current / Clamp Test Probes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a P01105105Z?

Additional datasheets, footprints and schematics for P01105105Z are listed on our Part Details page. You can also find images and similar parts to P01105105Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P01105105Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P01105105Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P01105105Z fall under?

The P01105105Z is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.

Can I view similar or alternative parts?

You can view similar parts to P01105105Z when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P01105105Z you can contact the distributor directly for product support, shipping queries etc.

Is the P01105105Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P01105105Z have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for P01105105Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P01105105Z often in real-time on the comparison pages.

What if I can't find stock of P01105105Z?

You can fill out our help required form which you can use to request a quote for P01105105Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay