Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Right Angle Banana Plug Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 150A |
Current Range Min | 2A |
For Use With | Chauvin Arnoux Multimeters |
Product Range | - |
Accuracy % | 3% |
Current Probe Range | 2 A to 150 A |
Current Range AC | 2A to 150A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
MINI 01 pince ampèremétrique 150A AC | RS |
Where can I find additional details, specifications and documents for a P01105101Z?
Additional datasheets, footprints and schematics for P01105101Z are listed on our Part Details page. You can also find images and similar parts to P01105101Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P01105101Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P01105101Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P01105101Z fall under?
The P01105101Z is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P01105101Z when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P01105101Z you can contact the distributor directly for product support, shipping queries etc.
Is the P01105101Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P01105101Z have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for P01105101Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P01105101Z often in real-time on the comparison pages.
What if I can't find stock of P01105101Z?
You can fill out our help required form which you can use to request a quote for P01105101Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.