P0109DA 1AA3 Thyristors by STMicroelectronics

SCR 0.8A 400V TO-92

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 400V
Gate Trigger Current Max Igt 200µA
Current It av 500mA
On State RMS Current IT(rms) 800mA
Thyristor Case Style TO-92
No. of Pins 3Pins
Peak Non Rep Surge Current Itsm 50Hz 7A
Holding Current Max Ih 5mA
Gate Trigger Voltage Max Vgt 800mV
Operating Temperature Max 125°C
Product Range -
MSL -
SVHC No SVHC (17-Dec-2015)
Current Itsm 8A
Termination Type Through Hole
Thyristor Type SCR


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P0109DA 1AA3?

Additional datasheets, footprints and schematics for P0109DA 1AA3 are listed on our Part Details page. You can also find images and similar parts to P0109DA 1AA3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P0109DA 1AA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0109DA 1AA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P0109DA 1AA3 fall under?

The P0109DA 1AA3 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.

Can I view similar or alternative parts?

You can view similar parts to P0109DA 1AA3 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P0109DA 1AA3 you can contact the distributor directly for product support, shipping queries etc.

Is the P0109DA 1AA3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P0109DA 1AA3 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for P0109DA 1AA3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P0109DA 1AA3 often in real-time on the comparison pages.

What if I can't find stock of P0109DA 1AA3?

You can fill out our help required form which you can use to request a quote for P0109DA 1AA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay