Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 3.7m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable, Power Cord, (NEMA 5-15P) to PC Style Rec (IEC-320-C13), 12 Ft. | Tripp Lite P010-012 | RS Americas |
Power Cord, Nema 5-15P-Iec 320 C13, 12Ft | Newark Electronics |
POWER CORD, NEMA 5-15P-IEC 320 C13, 12FT | element14 |
12FT COMPUTER POWER CORD 10A 18AWG 5-15P TO C13 12' | Avnet America |
Where can I find additional details, specifications and documents for a P010-012?
Additional datasheets, footprints and schematics for P010-012 are listed on our Part Details page. You can also find images and similar parts to P010-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P010-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P010-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P010-012 fall under?
The P010-012 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to P010-012 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P010-012 you can contact the distributor directly for product support, shipping queries etc.
Is the P010-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P010-012 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for P010-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P010-012 often in real-time on the comparison pages.
What if I can't find stock of P010-012?
You can fill out our help required form which you can use to request a quote for P010-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.