Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | - |
Silicon Family Name | Cyclone IV E |
Core Architecture | FPGA |
Core Sub-Architecture | Cyclone |
Silicon Core Number | EP4C |
Kit Contents | Altera DEO-Nano Board USB Mini-B Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | EP4CE22F17C6N FPGA 2x GPIO Headers 32MB RAM Accelerometer |
E22F17C6N, DE0-NANO, DEV KIT | element14 |
Cyclone Iv, E22F17C6N, Fpga, De0-Nano, Dev Kit | Newark Electronics |
Cyclone IV DE0-Nano Starter Kit | RS |
Where can I find additional details, specifications and documents for a P0082?
Additional datasheets, footprints and schematics for P0082 are listed on our Part Details page. You can also find images and similar parts to P0082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0082 fall under?
The P0082 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to P0082 when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0082 you can contact the distributor directly for product support, shipping queries etc.
Is the P0082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0082 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for P0082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0082 often in real-time on the comparison pages.
What if I can't find stock of P0082?
You can fill out our help required form which you can use to request a quote for P0082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.