P-ST8-209MIP Electron Tubes by Belton

Status: Unknown
Series: VT8
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.23

Distributor Stock
Logo for Farnell
Farnell
from US$4.23
No stock
Buy Now
Logo for element14
element14
from US$7.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Length 50mm
Diameter 34mm
Height 13.5mm
Product Range VT8

Alternative Descriptions

Length: 50mm | Farnell
Length:50Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P-ST8-209MIP?

Additional datasheets, footprints and schematics for P-ST8-209MIP are listed on our Part Details page. You can also find images and similar parts to P-ST8-209MIP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P-ST8-209MIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-ST8-209MIP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P-ST8-209MIP fall under?

The P-ST8-209MIP is listed under Semiconductors - Discretes > Electron Tubes.

Can I view similar or alternative parts?

You can view similar parts to P-ST8-209MIP when available in the Electron Tubes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P-ST8-209MIP you can contact the distributor directly for product support, shipping queries etc.

Is the P-ST8-209MIP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P-ST8-209MIP have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for P-ST8-209MIP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P-ST8-209MIP often in real-time on the comparison pages.

What if I can't find stock of P-ST8-209MIP?

You can fill out our help required form which you can use to request a quote for P-ST8-209MIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay