Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Three Phase DC Brushless Motor Control |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | STM32F302R8 L6230 |
Kit Contents | NUCLEO-F302R8 STM32 Nucleo-64 Board X-NUCLEO-IHM07M1 Driver Board PMSM Motor |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 72MHz Cortex-M4 19000RPM 3P BLDC/PMSM Motor ST-LINK/V2-1 UNO R3/ST Morpho Extension 8-12V Supply |
Dev Brd, Bldc/Pmsm Motor+Nucleo-64 | Newark Electronics |
STM32 Nucleo Packs P-NUCLEO-IHM001 Microcontroller Motor Control Evaluation Kit | Future Electronics |
STM32 Nucleo Microcontroller Motor Control Evaluation Kit | Avnet America |
DEV BRD, L6230 BLDC/PMSM MOTOR+NUCLEO-64 | element14 |
Where can I find additional details, specifications and documents for a P-NUCLEO-IHM001?
Additional datasheets, footprints and schematics for P-NUCLEO-IHM001 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-IHM001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-IHM001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-IHM001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-IHM001 fall under?
The P-NUCLEO-IHM001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-IHM001 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-IHM001 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-IHM001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-IHM001 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for P-NUCLEO-IHM001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-IHM001 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-IHM001?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-IHM001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.