Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.31
|
No stock
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F401RE |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Internet of Things (IoT) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32F4 |
Kit Contents | NUCLEO-F401RE STM32 Nucleo-64 Dev Board X-NUCLEO-IDW01M1 X-NUCLEO-IKS01A2 X-NUCLEO-NFC01A1 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a P-NUCLEO-CLD1?
Additional datasheets, footprints and schematics for P-NUCLEO-CLD1 are listed on our Part Details page. You can also find images and similar parts to P-NUCLEO-CLD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-NUCLEO-CLD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-NUCLEO-CLD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-NUCLEO-CLD1 fall under?
The P-NUCLEO-CLD1 is listed under Development Boards Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to P-NUCLEO-CLD1 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-NUCLEO-CLD1 you can contact the distributor directly for product support, shipping queries etc.
Is the P-NUCLEO-CLD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-NUCLEO-CLD1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for P-NUCLEO-CLD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-NUCLEO-CLD1 often in real-time on the comparison pages.
What if I can't find stock of P-NUCLEO-CLD1?
You can fill out our help required form which you can use to request a quote for P-NUCLEO-CLD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.