Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TRANSFORMER TYPE | AUTO |
---|---|
OUTPUT VOLTAGE | 115V |
POWER RATING | 200VA |
Autotransformers Auto Transformer | Rapid Electronics |
Stancor Electronics |Stancor P-8632 | Newark Electronics |
Transformer, auto, step down, 230Vi, 115Vo, 200VA | Stancor P-8632 | RS Americas |
Where can I find additional details, specifications and documents for a P-8632?
Additional datasheets, footprints and schematics for P-8632 are listed on our Part Details page. You can also find images and similar parts to P-8632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-8632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-8632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-8632 fall under?
The P-8632 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to P-8632 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-8632 you can contact the distributor directly for product support, shipping queries etc.
Is the P-8632 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-8632 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for P-8632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-8632 often in real-time on the comparison pages.
What if I can't find stock of P-8632?
You can fill out our help required form which you can use to request a quote for P-8632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.