Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Secondary Voltages | 20V |
---|---|
Current Rating | 250mA |
Isolation Transformer Primary Voltages | 1 x 115V, 1 x 230V |
External Depth | 1.38" |
External Height | 1.44" |
Weight | 0.6lb |
RoHS Compliant | Yes |
Power Transformer | Newark Electronics |
SINGLE SECONDARY POWER TRANSFORMER | Rapid Electronics |
Transformer, Power, Bobbin, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 20 (CT)VAC | Stancor P-8504 | RS Americas |
Where can I find additional details, specifications and documents for a P-8504?
Additional datasheets, footprints and schematics for P-8504 are listed on our Part Details page. You can also find images and similar parts to P-8504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-8504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-8504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-8504 fall under?
The P-8504 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to P-8504 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-8504 you can contact the distributor directly for product support, shipping queries etc.
Is the P-8504 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P-8504 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Relay Specialties have stock available or on a lead time for P-8504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-8504 often in real-time on the comparison pages.
What if I can't find stock of P-8504?
You can fill out our help required form which you can use to request a quote for P-8504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.