Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
TTI Europe
from US$0.13
|
41,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
500
in stock
|
Buy Now | |
Sorelec
-
|
11,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.52mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (07-Jul-2017) |
R-TYPE,NON INSUL,PARALLELSPLIC | TTI Europe |
Terminal, Parallel Splice, 8Awg | Newark Electronics |
8 AWG Solderless Parallel Splice | Future Electronics |
TERMINAL, PARALLEL SPLICE, 8AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Faceplate |
---|---|
For Use With | Standard Duplex Receptacles |
No. of Module Spaces | 2 |
Connector Body Material | Plastic Body |
Connector Colour | Ivory |
Body Material | Nylon |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P-8?
Additional datasheets, footprints and schematics for P-8 are listed on our Part Details page. You can also find images and similar parts to P-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-8 fall under?
The P-8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to P-8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-8 you can contact the distributor directly for product support, shipping queries etc.
Is the P-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-8 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Sorelec, Newark Electronics and Future Electronics have stock available or on a lead time for P-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-8 often in real-time on the comparison pages.
What if I can't find stock of P-8?
You can fill out our help required form which you can use to request a quote for P-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.