P-6406 Isolation Transformers by Stancor Electronics

TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Compona
Compona
-
3,034
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Demsay
Demsay
-
-
Buy Now

Specifications

Power Rating 50VA
Secondary Voltages 115V
Current Rating 430mA
Isolation Transformer Primary Voltages 1 x 230V, 2 x 115V
Output Current 0.43A
Secondary Current Nom 0.43A

Alternative Descriptions

Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P-6406?

Additional datasheets, footprints and schematics for P-6406 are listed on our Part Details page. You can also find images and similar parts to P-6406 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P-6406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-6406 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P-6406 fall under?

The P-6406 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to P-6406 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P-6406 you can contact the distributor directly for product support, shipping queries etc.

Is the P-6406 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P-6406 have stock available?

Authorised distributors including Compona, Newark Electronics, Relay Specialties and Demsay have stock available or on a lead time for P-6406.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P-6406 often in real-time on the comparison pages.

What if I can't find stock of P-6406?

You can fill out our help required form which you can use to request a quote for P-6406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay