P-6376 Isolation Transformers by Stancor Electronics

Power Transformer

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 24VA
Secondary Voltages 2 x 6V
Current Rating 4A
Isolation Transformer Primary Voltages 1 x 230V, 2 x 115V
External Depth 2"
External Height 2.75"
Output Current 2A
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P-6376?

Additional datasheets, footprints and schematics for P-6376 are listed on our Part Details page. You can also find images and similar parts to P-6376 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P-6376 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-6376 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P-6376 fall under?

The P-6376 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to P-6376 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P-6376 you can contact the distributor directly for product support, shipping queries etc.

Is the P-6376 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for P-6376 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for P-6376.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P-6376 often in real-time on the comparison pages.

What if I can't find stock of P-6376?

You can fill out our help required form which you can use to request a quote for P-6376 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay