Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
62
in stock
|
Buy Now | |
Sorelec
-
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$5,697.84
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm2 |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
NON-INSULATED SPLICE (P-TYPE) | Heilind Electronics |
Terminal, Parallel Splice, 12-10Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a P-5.5?
Additional datasheets, footprints and schematics for P-5.5 are listed on our Part Details page. You can also find images and similar parts to P-5.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-5.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-5.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-5.5 fall under?
The P-5.5 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Parallel Splices.
Can I view similar or alternative parts?
You can view similar parts to P-5.5 when available in the Parallel Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-5.5 you can contact the distributor directly for product support, shipping queries etc.
Is the P-5.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P-5.5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sorelec, Newark Electronics and RS Americas have stock available or on a lead time for P-5.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-5.5 often in real-time on the comparison pages.
What if I can't find stock of P-5.5?
You can fill out our help required form which you can use to request a quote for P-5.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.