Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Compliant |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
312
in stock
|
Buy Now | |
element14
from US$0.06
|
312
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.33
|
1
in stock
|
Buy Now | |
RS Americas
from US$102.98
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
10,000
in stock
|
Buy Now |
Product Range | P Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.63mm2 |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Terminal, Parallel Splice, 16-14Awg | Newark Electronics |
Parallel Splice | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a P-2?
Additional datasheets, footprints and schematics for P-2 are listed on our Part Details page. You can also find images and similar parts to P-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-2 fall under?
The P-2 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Parallel Splices.
Can I view similar or alternative parts?
You can view similar parts to P-2 when available in the Parallel Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-2 you can contact the distributor directly for product support, shipping queries etc.
Is the P-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for P-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-2 often in real-time on the comparison pages.
What if I can't find stock of P-2?
You can fill out our help required form which you can use to request a quote for P-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.