Status: | Unknown |
---|---|
Series: | OXIII Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | OXIII Series |
---|---|
Scope Channels | 4 Channel, Isolated |
Bandwidth | 100MHz |
Sampling Rate | 100GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 3.5ns |
Plug Type | US |
Weight | 2.1kg |
RoHS Compliant | NA |
Oscilloscope, Handheld, 4Ch, 100Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a OX7104III 100MHZ?
Additional datasheets, footprints and schematics for OX7104III 100MHZ are listed on our Part Details page. You can also find images and similar parts to OX7104III 100MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OX7104III 100MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OX7104III 100MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OX7104III 100MHZ fall under?
The OX7104III 100MHZ is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to OX7104III 100MHZ when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OX7104III 100MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the OX7104III 100MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OX7104III 100MHZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OX7104III 100MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OX7104III 100MHZ often in real-time on the comparison pages.
What if I can't find stock of OX7104III 100MHZ?
You can fill out our help required form which you can use to request a quote for OX7104III 100MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.