Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | - |
Scope Display Type | QVGA LCD Colour |
Kit Contents | One 250MHz HX0030(A) Passive Probe (10 |
Manufacturer Warranty | - |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 600V |
Scope Type | Bench Hand Held |
Where can I find additional details, specifications and documents for a OX7104-CSDKR?
Additional datasheets, footprints and schematics for OX7104-CSDKR are listed on our Part Details page. You can also find images and similar parts to OX7104-CSDKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OX7104-CSDKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OX7104-CSDKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OX7104-CSDKR fall under?
The OX7104-CSDKR is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to OX7104-CSDKR when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OX7104-CSDKR you can contact the distributor directly for product support, shipping queries etc.
Is the OX7104-CSDKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OX7104-CSDKR have stock available?
There is no stock from authorised distributors for OX7104-CSDKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OX7104-CSDKR often in real-time on the comparison pages.
What if I can't find stock of OX7104-CSDKR?
You can fill out our help required form which you can use to request a quote for OX7104-CSDKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.