Status: | Unknown |
---|---|
Series: | OX5000 Series |
RoHS: | Unknown |
Product Range | OX5000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 40MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | - |
Scope Display Type | QVGA LCD Colour |
Kit Contents | One Probe (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 600V |
Scope Type | Hand Held |
Where can I find additional details, specifications and documents for a OX5042-C?
Additional datasheets, footprints and schematics for OX5042-C are listed on our Part Details page. You can also find images and similar parts to OX5042-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OX5042-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OX5042-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OX5042-C fall under?
The OX5042-C is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to OX5042-C when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OX5042-C you can contact the distributor directly for product support, shipping queries etc.
Is the OX5042-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OX5042-C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OX5042-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OX5042-C often in real-time on the comparison pages.
What if I can't find stock of OX5042-C?
You can fill out our help required form which you can use to request a quote for OX5042-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.