Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | OVS Series |
RoHS: | Compliant |
LED Color | White |
---|---|
LED Mounting | SMD |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Luminous Intensity | 1.3cd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | OVS Series |
RoHS Compliant | Yes |
Led, White, 2.8 X 0.8 X 1.2Mm, 1.3Cd | Newark Electronics |
LED 2.8X0.8X1.2MM SIDE EMITTING WHITE | element14 |
Where can I find additional details, specifications and documents for a OVS-2101?
Additional datasheets, footprints and schematics for OVS-2101 are listed on our Part Details page. You can also find images and similar parts to OVS-2101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVS-2101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVS-2101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVS-2101 fall under?
The OVS-2101 is listed under Multicomp Parts.
Can I view similar or alternative parts?
You can view similar parts to OVS-2101 when available in the Multicomp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVS-2101 you can contact the distributor directly for product support, shipping queries etc.
Is the OVS-2101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVS-2101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Offical Electronic have stock available or on a lead time for OVS-2101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVS-2101 often in real-time on the comparison pages.
What if I can't find stock of OVS-2101?
You can fill out our help required form which you can use to request a quote for OVS-2101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.