Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Colour | Black |
---|---|
Adhesive Type | Synthetic Polymer |
Pack Quantity | 10 |
Length | 250mm |
Diameter | 15mm |
Dispensing Method | Stick |
Weight | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Volume | - |
Overtec 5 FR moulding resin black | RS |
Adhesive, Moulding Resin, Stick, Black | Newark Electronics |
ADHESIVE, MOULDING RESIN, STICK, BLACK | element14 |
Where can I find additional details, specifications and documents for a OVERTEC5FR-15-250-BKP-PK10-TEC?
Additional datasheets, footprints and schematics for OVERTEC5FR-15-250-BKP-PK10-TEC are listed on our Part Details page. You can also find images and similar parts to OVERTEC5FR-15-250-BKP-PK10-TEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OVERTEC5FR-15-250-BKP-PK10-TEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OVERTEC5FR-15-250-BKP-PK10-TEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OVERTEC5FR-15-250-BKP-PK10-TEC fall under?
The OVERTEC5FR-15-250-BKP-PK10-TEC is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to OVERTEC5FR-15-250-BKP-PK10-TEC when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OVERTEC5FR-15-250-BKP-PK10-TEC you can contact the distributor directly for product support, shipping queries etc.
Is the OVERTEC5FR-15-250-BKP-PK10-TEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OVERTEC5FR-15-250-BKP-PK10-TEC have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OVERTEC5FR-15-250-BKP-PK10-TEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OVERTEC5FR-15-250-BKP-PK10-TEC often in real-time on the comparison pages.
What if I can't find stock of OVERTEC5FR-15-250-BKP-PK10-TEC?
You can fill out our help required form which you can use to request a quote for OVERTEC5FR-15-250-BKP-PK10-TEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.