Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | - |
Oscillator Case | SMD 3.2mm x 1.5mm |
Supply Voltage Nom | 3V |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 20ppm |
Duty Cycle Lower Limit | 40% |
Duty Cycle Upper Limit | 60% |
Fall Time tf | 70ns |
Frequency | 32.768kHz |
Frequency Stability | ± 20ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Output Drive Level | CMOS |
Output Frequency | 32.768kHz |
Resonator Case | SMD |
Rise Time | 70ns |
Supply Current Max | 0.5µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.2V |
Temperature Stabilty | ± 20ppm |
CRYSTAL, SMD 32.768KHZ | element14 |
Oscillator, 32.768Khz, 3.2 X 1.5Mm, Hcmos | Newark Electronics |
Where can I find additional details, specifications and documents for a OV-7604-C7?
Additional datasheets, footprints and schematics for OV-7604-C7 are listed on our Part Details page. You can also find images and similar parts to OV-7604-C7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OV-7604-C7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OV-7604-C7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OV-7604-C7 fall under?
The OV-7604-C7 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to OV-7604-C7 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OV-7604-C7 you can contact the distributor directly for product support, shipping queries etc.
Is the OV-7604-C7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OV-7604-C7 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OV-7604-C7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OV-7604-C7 often in real-time on the comparison pages.
What if I can't find stock of OV-7604-C7?
You can fill out our help required form which you can use to request a quote for OV-7604-C7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.