Status: | Unknown |
---|---|
Series: | OUAZ Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | OUAZ Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Palladium |
Coil Resistance | 2.8kohm |
SVHC | No SVHC (15-Jan-2018) |
Signal Relay, Spdt, 1A, 120Vac, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a OUAZ-SS-124L?
Additional datasheets, footprints and schematics for OUAZ-SS-124L are listed on our Part Details page. You can also find images and similar parts to OUAZ-SS-124L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OUAZ-SS-124L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OUAZ-SS-124L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OUAZ-SS-124L fall under?
The OUAZ-SS-124L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to OUAZ-SS-124L when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OUAZ-SS-124L you can contact the distributor directly for product support, shipping queries etc.
Is the OUAZ-SS-124L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OUAZ-SS-124L have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for OUAZ-SS-124L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OUAZ-SS-124L often in real-time on the comparison pages.
What if I can't find stock of OUAZ-SS-124L?
You can fill out our help required form which you can use to request a quote for OUAZ-SS-124L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.