Status: | Unknown |
---|---|
Series: | OSIS Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Avnet America |
-
|
Buy Now |
Fibre Optic Connector Type | - |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | Plastic Body |
Product Range | OSIS Series |
SVHC | No SVHC (12-Jan-2017) |
Conn LC Connector Single Mode/Multimode Duplex PL ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a OSIS115000?
Additional datasheets, footprints and schematics for OSIS115000 are listed on our Part Details page. You can also find images and similar parts to OSIS115000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OSIS115000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OSIS115000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OSIS115000 fall under?
The OSIS115000 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to OSIS115000 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OSIS115000 you can contact the distributor directly for product support, shipping queries etc.
Is the OSIS115000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OSIS115000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for OSIS115000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OSIS115000 often in real-time on the comparison pages.
What if I can't find stock of OSIS115000?
You can fill out our help required form which you can use to request a quote for OSIS115000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.