Status: | Unknown |
---|---|
Series: | Series -E |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Metal Can |
Wavelength of Peak Sensitivity | 630nm |
Angle of Half Sensitivity ± | - |
Dark Current | 3000pA |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Product Range | Series -E |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 15mm² |
Capacitance Cj | 80pF |
Diode Type | Photodiode |
NEP | 5.2x10 |
Operating Temperature Range | -25°C to +75°C |
Peak Wavelength | 550nm |
Reverse Voltage Vr Max | 15V |
Rise Time | 12ns |
Sensitivity | 22nA/Lux |
Shunt Resistance | 5Mohm |
Wavelength Typ | 550nm |
Visible light enhance photodiode,OSD15-E | RS |
PHOTODIODE, EYE RESPONSE | Farnell |
Photodetector | Newark Electronics |
Where can I find additional details, specifications and documents for a OSD15-E.?
Additional datasheets, footprints and schematics for OSD15-E. are listed on our Part Details page. You can also find images and similar parts to OSD15-E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OSD15-E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OSD15-E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OSD15-E. fall under?
The OSD15-E. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OSD15-E. when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OSD15-E. you can contact the distributor directly for product support, shipping queries etc.
Is the OSD15-E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OSD15-E. have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for OSD15-E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OSD15-E. often in real-time on the comparison pages.
What if I can't find stock of OSD15-E.?
You can fill out our help required form which you can use to request a quote for OSD15-E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.