Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.78
Wavelength Typ | 850nm |
---|---|
No. of Pins | 3Pins |
Diode Case Style | TO-46 |
Output Power | 1.5mW |
Data Rate Max | 2.5Gbps |
Laser Class | Class 1M |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Current Rating | 12mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Peak Wavelength | 850nm |
Laser Diode, 850 Nm, 2.5 Gbps, 12 Ma, To-46, 3, 1.5 Mw Rohs Compliant: Yes |Tt Electronics/optek Technology OPV310 | Newark Electronics |
LASER DIODE, VCSEL, TO-46 | element14 |
Vcsel, TO-46 Flat Window W/Monitor Pd, | Optek (TT Electronics) OPV310 | RS Americas |
VCSEL Lasers VCSEL Flat Lens | Sager |
Where can I find additional details, specifications and documents for a OPV310?
Additional datasheets, footprints and schematics for OPV310 are listed on our Part Details page. You can also find images and similar parts to OPV310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV310 fall under?
The OPV310 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to OPV310 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV310 you can contact the distributor directly for product support, shipping queries etc.
Is the OPV310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPV310 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPV310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV310 often in real-time on the comparison pages.
What if I can't find stock of OPV310?
You can fill out our help required form which you can use to request a quote for OPV310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.