Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.43
|
29
in stock
|
Buy Now | |
RS Americas
from US$8.49
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$13.18
|
50
in stock
|
Buy Now | |
element14
from US$14.76
|
50
in stock
|
Buy Now | |
Farnell
from US$13.63
|
50
in stock
|
Buy Now | |
Future Electronics
from US$13.96
|
5
in stock
|
Buy Now | |
TTI Europe
from US$15.07
|
-
|
Buy Now | |
Sager
from US$15.35
|
-
|
Buy Now |
Wavelength Typ | 860nm |
---|---|
No. of Pins | 2Pins |
Diode Case Style | TO-46 |
Output Power | 1.5mW |
Data Rate Max | - |
Laser Class | Class 3B |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Current Rating | 12mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Beam Divergence | 4° |
Operating Temperature Range | 0°C to +85°C |
Peak Wavelength | 850nm |
Opv302, 1.5mW, mAximum Of 2.2 V, 3-Pin 860NM Laser Diode | Optek (TT Electronics) OPV302 | RS Americas |
Laser Diode, Vcsel, 860 Nm, 12 Ma, To-46, 2, 1.5 Mw Rohs Compliant: Yes |Tt Electronics/optek Technology OPV302 | Newark Electronics |
Vertical Cavity Surface Emit. Diode TO18 | RS |
2.2 V 7 mA Radial Can 3 Lead Through Hole Laser Diode - TO-46 | Future Electronics |
VCSEL Lasers VCSEL Dome Lens | Sager |
Where can I find additional details, specifications and documents for a OPV302?
Additional datasheets, footprints and schematics for OPV302 are listed on our Part Details page. You can also find images and similar parts to OPV302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPV302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPV302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPV302 fall under?
The OPV302 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to OPV302 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPV302 you can contact the distributor directly for product support, shipping queries etc.
Is the OPV302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPV302 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPV302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPV302 often in real-time on the comparison pages.
What if I can't find stock of OPV302?
You can fill out our help required form which you can use to request a quote for OPV302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.