Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
150
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
element14
from US$1.86
|
-
|
Buy Now | |
Sager
from US$1.71
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Lens |
Beam Angle | 6° |
For Use With | Cree XLamp LEDs |
LENS, FOR CREE X-LAMP 7090 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Diameter | 26mm |
---|---|
For Use With | Cree XLamp 7090 LEDs |
Lens Height | 12.5mm |
RoHS Compliant | Yes |
Spot Base Module -6 Xlmp Rohs Compliant: Yes |Dialight OPT-X1006 | Newark Electronics |
LED Lighting Lenses SPOT BASE MODULE -6 XLMP | Rapid Electronics |
SPOT BASE MODULE -6 XLMP | Future Electronics |
OPTX1006, OPT LED Mount for Cree XR and XR-E Series | Dialight OPT-X1006 | RS Americas |
Where can I find additional details, specifications and documents for a OPTX-1-006?
Additional datasheets, footprints and schematics for OPTX-1-006 are listed on our Part Details page. You can also find images and similar parts to OPTX-1-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPTX-1-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPTX-1-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPTX-1-006 fall under?
The OPTX-1-006 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to OPTX-1-006 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPTX-1-006 you can contact the distributor directly for product support, shipping queries etc.
Is the OPTX-1-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPTX-1-006 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and RS Americas have stock available or on a lead time for OPTX-1-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPTX-1-006 often in real-time on the comparison pages.
What if I can't find stock of OPTX-1-006?
You can fill out our help required form which you can use to request a quote for OPTX-1-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.