OPT301M . Part Information
Details for OPT301M . by Texas Instruments
Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes
Part Downloads


Part Specifications
No. of Pins | 8Pins |
Diode Case Style | TO-99 |
Wavelength of Peak Sensitivity | 650nm |
Spectral Sensitivity @ Peak | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Active Area | 5.2mm² |
Bandwidth | 4kHz |
Dark Current | 500fA |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 90µs |
Sensitivity | 0.47A/W |
Wavelength Typ | 650nm |
Alternative Part Descriptions
- Si PIN photodiode,OPT301M 4kHz bandwidth | RS Components
- PHOTODIODE; No. of Pins:8Pins; Diode Case Style:TO-99; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes | Newark Electronics
- Integrated Photodiode and Amplifier In Hermetically Sealed Package | Texas Instruments
Viewing Distributors for OPT301M .
Loading...
Loading Results for OPT301M .