Status: | Unknown |
---|---|
Series: | OPT3007 Series |
RoHS: | Unknown |
No distributors results available
Sensor Output | SMBus I2C Digital |
---|---|
Wavelength of Peak Sensitivity | 550nm |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
Ambient Light Sensor Case Style | PicoStar |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | OPT3007 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a OPT3007YMFT?
Additional datasheets, footprints and schematics for OPT3007YMFT are listed on our Part Details page. You can also find images and similar parts to OPT3007YMFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPT3007YMFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPT3007YMFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPT3007YMFT fall under?
The OPT3007YMFT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OPT3007YMFT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPT3007YMFT you can contact the distributor directly for product support, shipping queries etc.
Is the OPT3007YMFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPT3007YMFT have stock available?
There is no stock from authorised distributors for OPT3007YMFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPT3007YMFT often in real-time on the comparison pages.
What if I can't find stock of OPT3007YMFT?
You can fill out our help required form which you can use to request a quote for OPT3007YMFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.