Status: | Unknown |
---|---|
Series: | OPT3002 Series |
RoHS: | Unknown |
IC Function | Light to Digital Output Sensor |
---|---|
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
IC Package Type | USON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | OPT3002 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LIGHT TO DIGI SENSOR, 300-1000NM, USON-6 | element14 |
Light To Digi Sensor, 300-1000Nm, Uson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPT3002DNPT .?
Additional datasheets, footprints and schematics for OPT3002DNPT . are listed on our Part Details page. You can also find images and similar parts to OPT3002DNPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPT3002DNPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPT3002DNPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPT3002DNPT . fall under?
The OPT3002DNPT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to OPT3002DNPT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPT3002DNPT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPT3002DNPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPT3002DNPT . have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OPT3002DNPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPT3002DNPT . often in real-time on the comparison pages.
What if I can't find stock of OPT3002DNPT .?
You can fill out our help required form which you can use to request a quote for OPT3002DNPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.