Kit Application Type | Sensing - Navigation Position |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | OPT3001 |
Application Sub Type | Light to Digital Converter |
Kit Contents | Eval Board OPT3001 SM-USB DIG Board USB Extension Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Small Form Factor Easy Experimentation with External Controllers USB Hardware Interface |
OPT3001 digital ambient light sensor (ALS) with high-precision human-eye response evaluation module | Texas Instruments |
Ambient Light Sensor Dev Kit, OPT3001EVM | RS |
Evaluation Board, Light Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a OPT3001EVM .?
Additional datasheets, footprints and schematics for OPT3001EVM . are listed on our Part Details page. You can also find images and similar parts to OPT3001EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPT3001EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPT3001EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPT3001EVM . fall under?
The OPT3001EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to OPT3001EVM . when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPT3001EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the OPT3001EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPT3001EVM . have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for OPT3001EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPT3001EVM . often in real-time on the comparison pages.
What if I can't find stock of OPT3001EVM .?
You can fill out our help required form which you can use to request a quote for OPT3001EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.