Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 8Pins |
---|---|
Diode Case Style | DIP |
Wavelength of Peak Sensitivity | 650nm |
Spectral Sensitivity @ Peak | 865mV/µW/cm² |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
OPT101P, Photodetector Amplifiers | RS |
Photodiode, 650Nm, Dip-8 | Newark Electronics |
PHOTODIODE, 650NM, DIP-8 | element14 |
Monolithic Photodiode and Single-Supply Transimpedance Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPT101P?
Additional datasheets, footprints and schematics for OPT101P are listed on our Part Details page. You can also find images and similar parts to OPT101P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPT101P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPT101P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPT101P fall under?
The OPT101P is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPT101P when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPT101P you can contact the distributor directly for product support, shipping queries etc.
Is the OPT101P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPT101P have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for OPT101P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPT101P often in real-time on the comparison pages.
What if I can't find stock of OPT101P?
You can fill out our help required form which you can use to request a quote for OPT101P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.