OPR2100T Photo Diodes by TT Electronics

PHOTODIODE ARRAY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.85

Distributor Stock
Logo for Farnell
Farnell
from US$5.85
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.03
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$11.22
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

No. of Pins 6Pins
Diode Case Style SMD
Wavelength of Peak Sensitivity 890nm
Dark Current 0.01µA
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Six Element Smd Photodiode Array On Tape, | Optek (TT Electronics) OPR2100T | RS Americas
Photodiodes Photodiode Array | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPR2100T?

Additional datasheets, footprints and schematics for OPR2100T are listed on our Part Details page. You can also find images and similar parts to OPR2100T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPR2100T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPR2100T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPR2100T fall under?

The OPR2100T is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to OPR2100T when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPR2100T you can contact the distributor directly for product support, shipping queries etc.

Is the OPR2100T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for OPR2100T have stock available?

Authorised distributors including RS Americas, TTI Europe, Farnell and Sager have stock available or on a lead time for OPR2100T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPR2100T often in real-time on the comparison pages.

What if I can't find stock of OPR2100T?

You can fill out our help required form which you can use to request a quote for OPR2100T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay