Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.50
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
1,010
in stock
|
Buy Now | |
element14
from US$3.51
|
1,010
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
TTI Europe
from US$3.15
|
-
|
Buy Now | |
Sager
from US$3.61
|
-
|
Buy Now |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 800nm |
Spectral Sensitivity @ Peak | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Product Range | - |
Photodiode, Photologic, 935Nm, To-18-3 | Newark Electronics |
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3 | element14 |
Opl810 Ir Phototransistor, Through Hole 3-Pin TO-18 Package | Optek (TT Electronics) OPL810 | RS Americas |
Photo IC Sensors Photologic Sensor | Sager |
Where can I find additional details, specifications and documents for a OPL810?
Additional datasheets, footprints and schematics for OPL810 are listed on our Part Details page. You can also find images and similar parts to OPL810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPL810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPL810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPL810 fall under?
The OPL810 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPL810 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPL810 you can contact the distributor directly for product support, shipping queries etc.
Is the OPL810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPL810 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPL810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPL810 often in real-time on the comparison pages.
What if I can't find stock of OPL810?
You can fill out our help required form which you can use to request a quote for OPL810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.