Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.76
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$14.94
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$14.48
|
-
|
Buy Now | |
Future Electronics
from US$16.68
|
-
|
Buy Now | |
element14
from US$15.96
|
-
|
Buy Now | |
TTI Europe
from US$14.40
|
-
|
Buy Now | |
Farnell
from US$11.86
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
No. of Pins | 3Pins |
---|---|
Diode Case Style | ST-Tall |
Wavelength of Peak Sensitivity | 880nm |
Dark Current | 100pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Photodiode Detector ST Connector Panel Mount | Rapid Electronics |
Fiber Optic Detector low capacitance ST | RS |
Diode, Photo, 880Nm | Newark Electronics |
OFP Series 880 nm 100 VDC 6 ns Fiber Optic PIN Photodiode | Future Electronics |
PHOTODIODE | element14 |
Photodiodes Pin Photodiode | Sager |
Where can I find additional details, specifications and documents for a OPF472?
Additional datasheets, footprints and schematics for OPF472 are listed on our Part Details page. You can also find images and similar parts to OPF472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPF472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPF472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPF472 fall under?
The OPF472 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPF472 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPF472 you can contact the distributor directly for product support, shipping queries etc.
Is the OPF472 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPF472 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for OPF472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPF472 often in real-time on the comparison pages.
What if I can't find stock of OPF472?
You can fill out our help required form which you can use to request a quote for OPF472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.