Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 3Pins |
---|---|
Diode Case Style | ST-Tall |
Wavelength of Peak Sensitivity | 905nm |
Dark Current | 100pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
OFP Series 880 nm 100 VDC 6 ns Fiber Optic PIN Photodiode | Future Electronics |
Photodiode Fiber Optic Pin TO-46 | Optek (TT Electronics) OPF422 | RS Americas |
Photodiodes ST RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a OPF422?
Additional datasheets, footprints and schematics for OPF422 are listed on our Part Details page. You can also find images and similar parts to OPF422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPF422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPF422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPF422 fall under?
The OPF422 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OPF422 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPF422 you can contact the distributor directly for product support, shipping queries etc.
Is the OPF422 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPF422 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for OPF422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPF422 often in real-time on the comparison pages.
What if I can't find stock of OPF422?
You can fill out our help required form which you can use to request a quote for OPF422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.