Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now |
Viewing Angle | 10° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 25ns |
Fall Time tf | 15ns |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Angle of Half Sensitivity ± | 10° |
External Diameter | 5.7mm |
External Length / Height | 8.7mm |
Head Diameter | 5mm |
LED / Lamp Size | 5mm / T1.3/4 |
Lead Length | 24mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 880nm |
Pitch Spacing | 2.5mm |
Radiant Intensity | 50mW/Sr |
Reverse Leakage Current Max | 10µA |
Turn Off Time | 13ns |
Turn On Time | 25ns |
Voltage Vf Typ | 1.5V |
Wavelength Typ | 880nm |
INFRARED EMITTER, 880NM, T-1 3/4 | Farnell |
Where can I find additional details, specifications and documents for a OPE5587?
Additional datasheets, footprints and schematics for OPE5587 are listed on our Part Details page. You can also find images and similar parts to OPE5587 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPE5587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPE5587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPE5587 fall under?
The OPE5587 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OPE5587 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPE5587 you can contact the distributor directly for product support, shipping queries etc.
Is the OPE5587 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPE5587 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OPE5587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPE5587 often in real-time on the comparison pages.
What if I can't find stock of OPE5587?
You can fill out our help required form which you can use to request a quote for OPE5587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.