Status: | Unknown |
---|---|
Series: | OPB620 Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
18,319
in stock
|
Buy Now | |
element14
from US$1.85
|
18,319
in stock
|
Buy Now | |
Farnell
from US$1.74
|
18,209
in stock
|
Buy Now | |
Sager
from US$1.72
|
2,408
in stock
|
Buy Now | |
TTI Europe
from US$1.55
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 4.826mm, 5.08mm |
Aperture Width | 1.524mm |
Forward Current If | 10mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.6V |
Product Range | OPB620 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Collector Emitter Voltage V(br)ceo | 30V |
External Depth | 5.58mm |
External Length / Height | 9.52mm |
External Width | 10.16mm |
Fall Time tf | 20µs |
Forward Current If(AV) | 5mA |
Height | 9.52mm |
Input Current | 10mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 24V |
Output Voltage Max | 30V |
Rise Time | 40µs |
Row Pitch | 8.26mm |
Transmissive Photo Interrupter, Phototransistor With Rbe, 10 Ma, 1.6 V, 3 V, 1.524 Mm, 4.826 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB620 | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 4.826MM | element14 |
Optical Switches, Transmissive, Phototransistor Output .2in SLOT INFRARED | Sager |
SLOTTED IR OPTICAL SWITCH,OPB620 | RS |
OPB620 Series 890 nm 50 mA 24 V Through Hole Slotted Optical Switch | Future Electronics |
Sensor, Phototransistor, Slotted Optical Switch, 4.83mm Slot, 890NM, 30 mA | Optek (TT Electronics) OPB620 | RS Americas |
Where can I find additional details, specifications and documents for a OPB620?
Additional datasheets, footprints and schematics for OPB620 are listed on our Part Details page. You can also find images and similar parts to OPB620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB620 fall under?
The OPB620 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB620 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB620 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB620 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and TTI Europe have stock available or on a lead time for OPB620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB620 often in real-time on the comparison pages.
What if I can't find stock of OPB620?
You can fill out our help required form which you can use to request a quote for OPB620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.