OPAA-1-OSL Part Information
Details for OPAA-1-OSL by Dialight
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6000 |
5 | 0.5600 |
10 | 0.5200 |
25 | 0.5000 |
50 | 0.4900 |
200 | 0.4410 |
600 | 0.3970 |
2000 | 0.3570 |
Stock Information
Details
Part Downloads
Part Specifications
Lens Diameter | 26mm |
For Use With | Cree Xlamp LEDs |
Lens Height | 13.7mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SWITCH LENS; Lens Type:-; Beam Type:-; LED Lens Color:-; Lens Diameter:26mm; Lens Shape:-; Lens Material:-; Product Range:-; For Use With:Cree Xlamp LEDs; Lens Height:13.7mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPAA-1-OSL?
Additional datasheets, footprints and schematics for OPAA-1-OSL are listed in our Part Details tab. You can also find the OPAA-1-OSL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPAA-1-OSL in the Pricing & Inventory tab next to part details. You can view OPAA-1-OSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPAA-1-OSL fall under?
The OPAA-1-OSL is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to OPAA-1-OSL when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPAA-1-OSL you can contact the distributor directly for product support, shipping queries etc.
Is the OPAA-1-OSL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPAA-1-OSL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPAA-1-OSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPAA-1-OSL often in real-time on the comparison pages.
What if I can't find stock of OPAA-1-OSL?
You can fill out our help required form which you can use to request a quote for OPAA-1-OSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.