OPA890IDBVT Amplifiers & Comparators by Texas Instruments

OP-AMP SINGLE 130MHZ 500V/US SOT23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.00
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 130MHz
Slew Rate 500V/µs
Supply Voltage Range 3V to 12V ± 1.5V to ± 6V
Amplifier Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA890IDBVT?

Additional datasheets, footprints and schematics for OPA890IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA890IDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA890IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA890IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA890IDBVT fall under?

The OPA890IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA890IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA890IDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA890IDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA890IDBVT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for OPA890IDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA890IDBVT often in real-time on the comparison pages.

What if I can't find stock of OPA890IDBVT?

You can fill out our help required form which you can use to request a quote for OPA890IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay