| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Supply Voltage | 5V |
| Gain Bandwidth | 74MHz |
| Input Voltage Min | -4.2V |
| Input Voltage Max | 4.2V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Output Current Min | 10mA |
| Output Current - Max | 15mA |
| Slew Rate | 900V/µs |
| Input Resistance | 10.5ohm |
| Operating Temperature Min | -45°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Type | Transconductance |
| Bandwidth | 80MHz |
| Base Number | 861 |
| Input Offset Voltage Max | 20mV |
| Operating Temperature Range | -45°C to +85°C |
| Output Current Range | 10mA to 15mA |
| Supply Voltage + Nom | 6.3V |
| Supply Voltage Max | 6.3V |
| Supply Voltage Min | 2V |
| Termination Type | Surface Mount Device |
| IC: transconductance amplifier | TME |
Where can I find additional details, specifications and documents for a OPA861ID .?
Additional datasheets, footprints and schematics for OPA861ID . are listed on our Part Details page. You can also find images and similar parts to OPA861ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA861ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA861ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA861ID . fall under?
The OPA861ID . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA861ID . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA861ID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA861ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA861ID . have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for OPA861ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA861ID . often in real-time on the comparison pages.
What if I can't find stock of OPA861ID .?
You can fill out our help required form which you can use to request a quote for OPA861ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.